Status: | Unknown |
---|---|
Series: | OMF 125 Series |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.74
|
335
in stock
|
Buy Now | |
RS
from US$0.84
|
412
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
335
in stock
|
Buy Now | |
element14
from US$0.50
|
335
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.42
|
275
in stock
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
RS Americas
from US$0.63
|
-
|
Buy Now | |
TTI Europe
from US$0.44
|
-
|
Buy Now | |
Sager
from US$0.48
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fuse Current | 7A |
---|---|
Product Range | OMF 125 Series |
Voltage Rating VAC | 125V |
Voltage Rating V DC | 125V |
Blow Characteristic | Fast Acting |
Fuse Case Style | SMD |
Breaking Capacity Current AC | 100A |
Breaking Capacity Current DC | 100A |
SVHC | No SVHC (15-Jan-2019) |
OMF 125 FUSE 7A F | RS |
Fuse, Smd, 7A, Fast Acting | Newark Electronics |
FUSE, SMD, 7A, FAST ACTING | element14 |
Fuse: fuse | Transfer Multisort Elektronik |
Fuse, Quick-Acting, 7.4x3.1mm, 7A, 125VAC/VDC, Thermoplastic, PCB/Surface Mnt | Schurter 3404.0019.11 | RS Americas |
OMF 125 VAC 125 VDC | TTI Europe |
Surface Mount Fuses OMF 125V 7A | Sager |
Where can I find additional details, specifications and documents for a 3404.0019.11?
Additional datasheets, footprints and schematics for 3404.0019.11 are listed on our Part Details page. You can also find images and similar parts to 3404.0019.11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3404.0019.11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3404.0019.11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3404.0019.11 fall under?
The 3404.0019.11 is listed under Schurter Parts.
Can I view similar or alternative parts?
You can view similar parts to 3404.0019.11 when available in the Schurter Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3404.0019.11 you can contact the distributor directly for product support, shipping queries etc.
Is the 3404.0019.11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3404.0019.11 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 3404.0019.11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3404.0019.11 often in real-time on the comparison pages.
What if I can't find stock of 3404.0019.11?
You can fill out our help required form which you can use to request a quote for 3404.0019.11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.