Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Open Ends |
---|---|
Diameter (Body) | 1.8mm, .07in |
Length (Body) | 12mm, .47in |
Wire Length | 6mm |
Wire Diameter | .2mm, .007in |
Wire Count | 2 |
Tolerance Class | B/W0.3 |
Sensor Package | Glass |
Lead Wire Style | Ni/Pt |
Wire/Cladding Type | Ni/Pt |
Element Material | Platinum |
Model Number | GX 1218 |
Sensor Type | Platinum Glass Wire Wound Sensor Type GX |
Maximum Temperature | 400°C, 752°F |
抵抗の参照温度 | 0°C |
Ambient Temperature Range | -320.8 – 752°F, -196 – 400°C |
T1 and T2 for TCR | 0 and +100°C |
Resistance (at T_ref) | 100 (0 °C)Ω |
Accuracy (at T_ref) | ± .3°C |
T_ref for Accuracy | 0°C |
TCR at (T1 and T2) | 3850ppm/°C |
Sensor | RS Americas |
Temp Sensor Glass Wire Wound Analog | Avnet America |
Industrial Temperature Sensors SONDE VE_ GX_ ____ 1218__ 1PT1 | Sager |
Where can I find additional details, specifications and documents for a 34015120?
Additional datasheets, footprints and schematics for 34015120 are listed on our Part Details page. You can also find images and similar parts to 34015120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34015120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34015120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34015120 fall under?
The 34015120 is listed under Sensors > Temperature Sensors > RTD Sensors & Probes > RTD Sensors.
Can I view similar or alternative parts?
You can view similar parts to 34015120 when available in the RTD Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34015120 you can contact the distributor directly for product support, shipping queries etc.
Is the 34015120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34015120 have stock available?
Authorised distributors including RS Americas, Avnet America and Sager have stock available or on a lead time for 34015120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34015120 often in real-time on the comparison pages.
What if I can't find stock of 34015120?
You can fill out our help required form which you can use to request a quote for 34015120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.