| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$0.07
| Distributor | Stock | ||
|---|---|---|---|
|
Newark Electronics
from US$21.20
|
5,274
in stock
|
Buy Now |
|
Farnell
from US$23.79
|
2,542
in stock
|
Buy Now |
|
Future Electronics
from US$0.07
|
522
in stock
|
Buy Now |
|
RS
from US$19.59
|
51
in stock
|
Buy Now |
|
TME
from US$0.09
|
0
in stock
|
Buy Now |
|
RS Americas
from US$7.96
|
0
in stock
|
Buy Now |
|
Sager
from US$0.07
|
0
in stock
|
Buy Now |
|
Heilind Americas
from US$0.07
|
0
in stock
|
Buy Now |
|
Hawk Electronics
from US$1.56
|
0
in stock
|
Buy Now |
|
Carlton-Bates
-
|
0
in stock
|
Buy Now |
|
Heilind Europe
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Dispensing Method | Tube |
|---|---|
| Volume | - |
| Weight | 100g |
| Product Range | - |
| SVHC | No SVHC (15-Jan-2018) |
| Coating Applications | Electronics |
| Coating Type | Conductive |
| Colour | White |
| Conductivity | 0.67W/m.k |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Dispensing Method | Tube |
|---|---|
| Weight | 100g |
| Heat Sink Compound, Tube, 100G | Newark Electronics |
| HEAT SINK COMPOUND, TUBE, 100G, 340 | Farnell |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Compliant |
| RoHS Compliant | YES |
|---|
| 0.25 inch Length Ø 0.145 inch Nylon Shoulder Washer | Future Electronics |
| Washer | TME |
| WASHER, SHOULDER, NYLON, I.DIA. 0.115 IN., O.DIA. 0.235 IN., | RS Americas |
| Screws & Fasteners #4 SHOULDER WASHER | Sager |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| RoHS Compliant | NA |
|---|
| UltraNeo 340 Size 9 | RS |
Where can I find additional details, specifications and documents for a 340?
Additional datasheets, footprints and schematics for 340 are listed on our Part Details page. You can also find images and similar parts to 340 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 340 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 340 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 340 fall under?
The 340 is listed under Cooling & Thermal Management > Thermal Interface Materials > Thermal Grease.
Can I view similar or alternative parts?
You can view similar parts to 340 when available in the Thermal Grease range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 340 you can contact the distributor directly for product support, shipping queries etc.
Is the 340 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 340 have stock available?
Authorised distributors including Newark Electronics, Farnell, Future Electronics, RS and TME have stock available or on a lead time for 340.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 340 often in real-time on the comparison pages.
What if I can't find stock of 340?
You can fill out our help required form which you can use to request a quote for 340 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.