Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$61.19
Connector Type | Adaptor |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | N |
Convert From Gender | Plug |
Convert To Coax Type | SMA |
Convert To Gender | Jack |
Impedance | 50ohm |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Adaptor N to SMA plug/jack | RS |
Huber+Suhner RF Adapter, Straight, N Plug - SMA Socket, 50Ohm | Distrelec |
Rf/Coaxial Adaptor, Adaptor, Straight Adapter, N, Plug, Sma, Jack Rohs Compliant: Yes |Huber+Suhner 33"N-SMA-50-1/113"UE | Newark Electronics |
RF/COAXIAL ADAPTOR, N-SMA PLUG-JACK | element14 |
RF Adapter, N - SMA between Series Adaptor plug(m)/jack(f) | HUBER+SUHNER 33_N-SMA-50-1/113_UE | RS Americas |
Where can I find additional details, specifications and documents for a 33_N-SMA-50-1/113_UE?
Additional datasheets, footprints and schematics for 33_N-SMA-50-1/113_UE are listed on our Part Details page. You can also find images and similar parts to 33_N-SMA-50-1/113_UE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33_N-SMA-50-1/113_UE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33_N-SMA-50-1/113_UE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33_N-SMA-50-1/113_UE fall under?
The 33_N-SMA-50-1/113_UE is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 33_N-SMA-50-1/113_UE when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33_N-SMA-50-1/113_UE you can contact the distributor directly for product support, shipping queries etc.
Is the 33_N-SMA-50-1/113_UE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33_N-SMA-50-1/113_UE have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 33_N-SMA-50-1/113_UE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33_N-SMA-50-1/113_UE often in real-time on the comparison pages.
What if I can't find stock of 33_N-SMA-50-1/113_UE?
You can fill out our help required form which you can use to request a quote for 33_N-SMA-50-1/113_UE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.