33A-005D Pressure Sensors by TE Connectivity

5PSID BOARD MOUNT PRESSURE SENSOR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$46.08

Distributor Stock
Logo for Newark
Newark
from US$46.08
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$82.51
261
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$64.90
261
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$56.39
-
Buy Now
Logo for Farnell
Farnell
from US$142.34
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Tubes Tube
Dimensions Dia .44in, Dia 11.4mm
Supply Current 1.5mA
Output/Span 100mV
Accuracy ±0.1% Span Non-Linearity
Pressure 5psi
Options No Option
Package TO-8
Type Differential
Sensor Type mV Output Pressure Sensors
Operating Temperature Range -40 – 257°F, -40 – 125°C

Alternative Descriptions

Board Mount Pressure Sensors 0-5psig DIFF. PORT | Rapid Electronics
5Psid Board Mount Pressure Sensor |Te Connectivity Sensors 33A-005D | Newark Electronics
Sensor | RS Americas
Pressure Sensor 0V to 0.1V 0Psi to 5Psi Differential 8-Pin TO-8 Tube | Avnet America
PRESSURE SENSORS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 33A-005D?

Additional datasheets, footprints and schematics for 33A-005D are listed on our Part Details page. You can also find images and similar parts to 33A-005D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 33A-005D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33A-005D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 33A-005D fall under?

The 33A-005D is listed under Sensors > Pressure Sensors > Board Level Pressure Sensors.

Can I view similar or alternative parts?

You can view similar parts to 33A-005D when available in the Board Level Pressure Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 33A-005D you can contact the distributor directly for product support, shipping queries etc.

Is the 33A-005D RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 33A-005D have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 33A-005D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 33A-005D often in real-time on the comparison pages.

What if I can't find stock of 33A-005D?

You can fill out our help required form which you can use to request a quote for 33A-005D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay