Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$54.01
Kit Contents | Slotted/Phillips Screw Drivers & Diagonal Cutters |
---|---|
Product Range | - |
Plug Type | - |
SVHC | No SVHC (27-Jun-2018) |
The small basic equipment for demanding electrical experts with pliers and screwdrivers. For work within the range of live parts to 1.000 V AC. Pocket size approx. 30 x 15 x 7 cm. | Conrad |
Electrician Tool Set, 6Pc/ Bag | Newark Electronics |
ELECTRICIAN TOOL SET, 6PC/ BAG | element14 |
Kit: pliers and screwdrivers | Transfer Multisort Elektronik |
Wiha Tool Kit, VDE, Number of Tools - 6 | Distrelec |
Where can I find additional details, specifications and documents for a 33969?
Additional datasheets, footprints and schematics for 33969 are listed on our Part Details page. You can also find images and similar parts to 33969 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33969 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33969 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33969 fall under?
The 33969 is listed under Wiha Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 33969 when available in the Wiha Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33969 you can contact the distributor directly for product support, shipping queries etc.
Is the 33969 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33969 have stock available?
Authorised distributors including Conrad, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 33969.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33969 often in real-time on the comparison pages.
What if I can't find stock of 33969?
You can fill out our help required form which you can use to request a quote for 33969 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.