Status: | Unknown |
---|---|
Series: | Ideal Fibre Optic Test Kit |
RoHS: | Unknown |
Kit Contents | 33-929 Light Source With Adaptors 33-927 Power Meter 2x SC-SC Cables Carrying Case User Manual |
---|---|
Product Range | Ideal Fibre Optic Test Kit |
SVHC | No SVHC (15-Jan-2019) |
Meter Display Type | LCD |
Primary Product 1 | 33-929 Light Source With Adaptors |
Primary Product 2 | 33-927 Power Meter |
Primary Product 3 | 2x SC-SC Cables |
TESTER KIT, OPTICAL LOSS | element14 |
Where can I find additional details, specifications and documents for a 33-931?
Additional datasheets, footprints and schematics for 33-931 are listed on our Part Details page. You can also find images and similar parts to 33-931 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33-931 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33-931 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33-931 fall under?
The 33-931 is listed under Test Equipment > Network Data & Telecommunications > Fibre Optic Testing Kits.
Can I view similar or alternative parts?
You can view similar parts to 33-931 when available in the Fibre Optic Testing Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33-931 you can contact the distributor directly for product support, shipping queries etc.
Is the 33-931 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33-931 have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for 33-931.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33-931 often in real-time on the comparison pages.
What if I can't find stock of 33-931?
You can fill out our help required form which you can use to request a quote for 33-931 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.