Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.62
Bit Type | Torx |
---|---|
Hex Bit Size | T30 |
Length | 150mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Wiha Bit, Torx, T30, 150mm | Distrelec |
Torx Bit, T30 X 150Mm | Newark Electronics |
Screwdriver bit | Transfer Multisort Elektronik |
TORX BIT, T30 X 150MM | element14 |
Where can I find additional details, specifications and documents for a 33927?
Additional datasheets, footprints and schematics for 33927 are listed on our Part Details page. You can also find images and similar parts to 33927 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33927 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33927 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33927 fall under?
The 33927 is listed under Wiha Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 33927 when available in the Wiha Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33927 you can contact the distributor directly for product support, shipping queries etc.
Is the 33927 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33927 have stock available?
Authorised distributors including Distrelec, Newark Electronics, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for 33927.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33927 often in real-time on the comparison pages.
What if I can't find stock of 33927?
You can fill out our help required form which you can use to request a quote for 33927 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.