Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.17
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$7.40
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.99
|
13
in stock
|
Buy Now | |
Distrelec
from US$6.79
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$7.86
|
3
in stock
|
Buy Now | |
element14
from US$7.32
|
3
in stock
|
Buy Now |
Bit Type | Torx |
---|---|
Hex Bit Size | T30 |
Length | 70mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Screwdriver bit | Transfer Multisort Elektronik |
Wiha Bit, Torx, T30, 70mm | Distrelec |
Torx Bit, T30 X 70Mm | Newark Electronics |
TORX BIT, T30 X 70MM | element14 |
Where can I find additional details, specifications and documents for a 33924?
Additional datasheets, footprints and schematics for 33924 are listed on our Part Details page. You can also find images and similar parts to 33924 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33924 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33924 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33924 fall under?
The 33924 is listed under Wiha Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 33924 when available in the Wiha Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33924 you can contact the distributor directly for product support, shipping queries etc.
Is the 33924 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33924 have stock available?
Authorised distributors including Rapid Electronics, Transfer Multisort Elektronik, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 33924.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33924 often in real-time on the comparison pages.
What if I can't find stock of 33924?
You can fill out our help required form which you can use to request a quote for 33924 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.