Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3,662.84
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3,662.84
|
No stock
|
Buy Now |
Signal Generator Type | Arbitrary, Function, Pulse |
---|---|
No. of Channels | 1 Channel |
Bandwidth | 50MHz |
Signal Generator Modulation | AM, Burst, FM, FSK, PM, PWM, Sweep |
Plug Type | EU, UK |
RoHS Compliant | Yes |
Func/Arb Wf Generator Cal W/D, 50Mhz | Newark Electronics |
Where can I find additional details, specifications and documents for a 3390 CAL D?
Additional datasheets, footprints and schematics for 3390 CAL D are listed on our Part Details page. You can also find images and similar parts to 3390 CAL D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3390 CAL D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3390 CAL D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3390 CAL D fall under?
The 3390 CAL D is listed under Test & Measurement > Signal Generators & Counters > Arbitrary / Function / Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to 3390 CAL D when available in the Arbitrary / Function / Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3390 CAL D you can contact the distributor directly for product support, shipping queries etc.
Is the 3390 CAL D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3390 CAL D have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 3390 CAL D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3390 CAL D often in real-time on the comparison pages.
What if I can't find stock of 3390 CAL D?
You can fill out our help required form which you can use to request a quote for 3390 CAL D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.