Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3,589.50
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3,589.50
|
No stock
|
Buy Now |
Signal Generator Type | Arbitrary, Function, Pulse |
---|---|
No. of Channels | 1 Channel |
Bandwidth | 50MHz |
Signal Generator Modulation | AM, Burst, FM, FSK, PM, PWM, Sweep |
Plug Type | EU, UK |
RoHS Compliant | Yes |
Cal Func/Arbitrary Wf Generator, 50Mhz | Newark Electronics |
Where can I find additional details, specifications and documents for a 3390 CAL?
Additional datasheets, footprints and schematics for 3390 CAL are listed on our Part Details page. You can also find images and similar parts to 3390 CAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3390 CAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3390 CAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3390 CAL fall under?
The 3390 CAL is listed under Test & Measurement > Signal Generators & Counters > Arbitrary / Function / Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to 3390 CAL when available in the Arbitrary / Function / Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3390 CAL you can contact the distributor directly for product support, shipping queries etc.
Is the 3390 CAL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3390 CAL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 3390 CAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3390 CAL often in real-time on the comparison pages.
What if I can't find stock of 3390 CAL?
You can fill out our help required form which you can use to request a quote for 3390 CAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.