Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0420
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2,863.64
|
No stock
|
Buy Now | |
RS Americas
from US$0.0420
|
4,740
in stock
|
Buy Now | |
Heilind Electronics
from US$0.10
|
3,405
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.10
|
1,135
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$4.88
|
392
in stock
|
Buy Now | |
Carlton-Bates
from US$0.10
|
-
|
Buy Now | |
Sager
from US$0.0496
|
-
|
Buy Now |
Signal Generator Type | Arbitrary Function Pulse |
---|---|
No. of Channels | 1 Channel, 1Channels |
Product Range | - |
Bandwidth | 50MHz |
Signal Generator Modulation | AM Burst FM FSK PM PWM Sweep |
Manufacturer Warranty | 1 Year |
Plug Type | EU SWISS UK |
External Depth | 380mm |
External Height | 107mm |
External Width | 224mm |
Modulation Type | AM FM FSK PM PWM |
Supply Voltage Max | 240V |
Supply Voltage Min | 110V |
Supply Voltage Range | 110V to 240V |
FUNCTION GENERATOR, UNIVERSAL | Farnell |
Where can I find additional details, specifications and documents for a 3390?
Additional datasheets, footprints and schematics for 3390 are listed on our Part Details page. You can also find images and similar parts to 3390 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3390 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3390 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3390 fall under?
The 3390 is listed under Test Equipment > Signal Generators & Signal Analysers > Signal Generators.
Can I view similar or alternative parts?
You can view similar parts to 3390 when available in the Signal Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3390 you can contact the distributor directly for product support, shipping queries etc.
Is the 3390 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3390 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 3390.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3390 often in real-time on the comparison pages.
What if I can't find stock of 3390?
You can fill out our help required form which you can use to request a quote for 3390 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.