Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 1.55V |
---|---|
Battery Size Code | - |
Battery Technology | Silver Oxide |
Battery Capacity | 11mAh |
Battery Terminals | Flat Top |
External Diameter | 6.8mm |
External Height | 1.45mm |
External Width | - |
External Depth | - |
Weight | 0.21g |
Battery IEC Code | SR614SW |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Box Type | Tool Cabinet |
---|---|
Box Material | PP (Polypropylene) |
Box Colour | - |
External Height - Imperial | 1.65" |
External Height - Metric | 42mm |
External Width - Imperial | 8.46" |
External Width - Metric | 215mm |
External Depth - Imperial | 8.15" |
External Depth - Metric | 207mm |
Product Range | - |
External Depth | 207mm |
External Length / Height | 42mm |
External Width | 215mm |
Height | 42mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
1 1/2 Ko Snap Ln Blnk |Crouse-Hinds 339 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Polycast Torpedo Level 9In Milwaukee Electric Tool | Milwaukee Electric Tool 33-9 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Where can I find additional details, specifications and documents for a 339?
Additional datasheets, footprints and schematics for 339 are listed on our Part Details page. You can also find images and similar parts to 339 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 339 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 339 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 339 fall under?
The 339 is listed under Electrical & Lighting > Batteries & Power Supplies > Batteries.
Can I view similar or alternative parts?
You can view similar parts to 339 when available in the Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 339 you can contact the distributor directly for product support, shipping queries etc.
Is the 339 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 339 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Carlton-Bates and Farnell have stock available or on a lead time for 339.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 339 often in real-time on the comparison pages.
What if I can't find stock of 339?
You can fill out our help required form which you can use to request a quote for 339 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.