Status: | Unknown |
---|---|
Series: | CKS Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Capacitance | 3300µF |
---|---|
Voltage Rating | 35V |
Product Range | CKS Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Lifetime @ Temperature | 2000 hours @ 85°C |
RoHS Compliant | Yes |
Aluminum Electrolytic Capacitor 3300Uf, 35V, 20%, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a 338CKS035MQW?
Additional datasheets, footprints and schematics for 338CKS035MQW are listed on our Part Details page. You can also find images and similar parts to 338CKS035MQW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 338CKS035MQW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 338CKS035MQW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 338CKS035MQW fall under?
The 338CKS035MQW is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Leaded Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 338CKS035MQW when available in the Leaded Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 338CKS035MQW you can contact the distributor directly for product support, shipping queries etc.
Is the 338CKS035MQW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 338CKS035MQW have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 338CKS035MQW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 338CKS035MQW often in real-time on the comparison pages.
What if I can't find stock of 338CKS035MQW?
You can fill out our help required form which you can use to request a quote for 338CKS035MQW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.