Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mating Alignment | With |
---|---|
Mating Retention | Without |
Housing Color | Black |
Number of Positions | 16 |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Length | 1.38in, 35mm |
Centerline | .236in, 6mm |
Housing Material | PBT |
UL Flammability Rating | UL 94V-0 |
Mounting Style | Free Hanging |
Packaging Method | Carton |
Packaging Quantity | 280 |
Sealable | No |
Insulated | No |
Housing Type | Tab Housing |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Fastin-Faston Black Connector, 16 circuits, straight terminal, PBT GF | Power and Signal Group |
Fastin Faston (Ff) Housing Tab |Amp Te Connectivity 338696-1 | Newark Electronics |
Conn Housing RCP 16 POS Crimp ST Loose Piece | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1419 | TE Connectivity 338696-1 | RS Americas |
FASTIN FASTON (FF) HOUSING TAB | Boersig |
Status: | Unknown |
---|---|
Series: | FASTIN-FASTON 110 Series |
RoHS: | Unknown |
Product Range | FASTIN-FASTON 110 Series |
---|---|
Gender | Plug |
No. of Positions | 16Ways |
Pitch Spacing | 6mm |
For Use With | AMP FASTIN-FASTON 110 Series Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 338696-1?
Additional datasheets, footprints and schematics for 338696-1 are listed on our Part Details page. You can also find images and similar parts to 338696-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 338696-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 338696-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 338696-1 fall under?
The 338696-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 338696-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 338696-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 338696-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 338696-1 have stock available?
Authorised distributors including Power and Signal Group, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 338696-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 338696-1 often in real-time on the comparison pages.
What if I can't find stock of 338696-1?
You can fill out our help required form which you can use to request a quote for 338696-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.