Status: | Unknown |
---|---|
Series: | KXM Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Capacitance | 330µF |
---|---|
Voltage Rating | 25V |
Product Range | KXM Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 10mm |
Lead Spacing | 5mm |
Height | 12.5mm |
Aluminum Electrolytic Capacitor 330Uf, 25V, 20%, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a 337KXM025MLN?
Additional datasheets, footprints and schematics for 337KXM025MLN are listed on our Part Details page. You can also find images and similar parts to 337KXM025MLN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 337KXM025MLN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 337KXM025MLN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 337KXM025MLN fall under?
The 337KXM025MLN is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 337KXM025MLN when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 337KXM025MLN you can contact the distributor directly for product support, shipping queries etc.
Is the 337KXM025MLN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 337KXM025MLN have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 337KXM025MLN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 337KXM025MLN often in real-time on the comparison pages.
What if I can't find stock of 337KXM025MLN?
You can fill out our help required form which you can use to request a quote for 337KXM025MLN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.