Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
9,680
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
9,680
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
9,680
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
9,680
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
TE Store
from US$0.27
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22AWG |
Barrel Inside Diameter | 1.65mm, .065in |
Tongue Thickness | .0311in, .79mm |
Stud Diameter | 3.68mm, .145in |
Overall Length | .53in, 13.46mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Quantity | 1000 |
Packaging Method | Package |
Stud Size | M3.5, #6 |
Shape Description | SPADE-023 |
Sealable | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Operating Temperature Range | 338°F, 170°C |
Budg Spd 22-16Comm 22-18 Mil 6 |Amp Te Connectivity 33765 | Newark Electronics |
TE Connectivity BUDG SPD 22-16COMM 22-18 MIL 6 Fork Term | Distrelec |
Spade Tongue Terminal 16-22AWG 13.46mm 7.54mm Tin Loose Piece | Avnet America |
Budg Spd 22-16Comm 22-18 Mil 6 | TE Connectivity 33765 | RS Americas |
Special Order: BUDG SPD 22-16COMM 22-18 MIL 6 Spade Terminal Type: Spade Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #6 M3.5 Spade Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Spade Terminal | Part Number: 33765 | Internal Number: 33765 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a 33765?
Additional datasheets, footprints and schematics for 33765 are listed on our Part Details page. You can also find images and similar parts to 33765 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33765 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33765 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33765 fall under?
The 33765 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 33765 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33765 you can contact the distributor directly for product support, shipping queries etc.
Is the 33765 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33765 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 33765.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33765 often in real-time on the comparison pages.
What if I can't find stock of 33765?
You can fill out our help required form which you can use to request a quote for 33765 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.