Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$104.10
|
No stock
|
Buy Now | |
Distrelec
from US$12.40
|
35
in stock
|
Buy Now | |
Rapid Electronics
from US$5.57
|
34
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.61
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$14.03
|
1
in stock
|
Buy Now | |
element14
from US$14.77
|
1
in stock
|
Buy Now | |
Farnell
from US$13.80
|
1
in stock
|
Buy Now | |
RS Americas
from US$4.97
|
-
|
Buy Now |
Bit Type | Torx |
---|---|
Hex Bit Size | T20 |
Length | 150mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Wiha Bit, Torx, T20, 150mm | Distrelec |
Screwdriver bit | Transfer Multisort Elektronik |
Torx Bit, T20 X 150Mm | Newark Electronics |
TORX BIT, T20 X 150MM | element14 |
Socket, 12 Point - 3/8 Inch Drive - 15.0mm | Wiha Tools 33730 | RS Americas |
Where can I find additional details, specifications and documents for a 33730?
Additional datasheets, footprints and schematics for 33730 are listed on our Part Details page. You can also find images and similar parts to 33730 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33730 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33730 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33730 fall under?
The 33730 is listed under Wiha Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 33730 when available in the Wiha Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33730 you can contact the distributor directly for product support, shipping queries etc.
Is the 33730 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33730 have stock available?
Authorised distributors including Distrelec, Rapid Electronics, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 33730.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33730 often in real-time on the comparison pages.
What if I can't find stock of 33730?
You can fill out our help required form which you can use to request a quote for 33730 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.