Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.29
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.43
|
3,030
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
3,030
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
3,030
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.56
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.27
|
-
|
Buy Now | |
element14
from US$14.49
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Stripe Color | Black |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | .11in, 2.79mm |
Wire Size | 1.25 – 2mm², 2050 – 5180CMA, 16AWG |
Stud Diameter | .138in, 3.51mm |
Overall Length | 16mm, .63in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | Yes |
Line | Budget |
Packaging Quantity | 500 |
Packaging Method | Carton |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Shape Description | RING-048 |
Wire/Cable Type | Regular Wire |
Stud Size | #6, M3.5 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
Terminals RING 16-14AWG #6 | Rapid Electronics |
TE Connectivity TERMINAL BUDG R 16-14HD 6 Screwdrivers N | Distrelec |
Terminal,budg R 16-14Hd 6 |Amp Te Connectivity 33729 | Newark Electronics |
Ring Tongue Terminal 14-16AWG 16mm 7.14mm Tin Loose Piece | Avnet America |
Terminal, inal, Budg R 16-14Hd 6 | TE Connectivity 33729 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bit Type | Torx |
---|---|
Hex Bit Size | T20 |
Length | 110mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Screwdriver bit | Transfer Multisort Elektronik |
TORX BIT, T20 X 110MM | element14 |
Where can I find additional details, specifications and documents for a 33729?
Additional datasheets, footprints and schematics for 33729 are listed on our Part Details page. You can also find images and similar parts to 33729 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33729 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33729 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33729 fall under?
The 33729 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 33729 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33729 you can contact the distributor directly for product support, shipping queries etc.
Is the 33729 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33729 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 33729.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33729 often in real-time on the comparison pages.
What if I can't find stock of 33729?
You can fill out our help required form which you can use to request a quote for 33729 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.