Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.35
|
1,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
1,500
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
554
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
-
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
Boersig
from US$0.21
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Overall Length | .723in, 18.36mm |
Tongue Thickness | .048in, 1.22mm |
Barrel Inside Diameter | 2.79mm, .11in |
Stud Diameter | .197in, 5mm |
Wire Size | 1.25 – 2mm², 2050 – 5180CMA, 16AWG |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | Yes |
Line | Budget |
Packaging Method | Package |
Packaging Quantity | 500 |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Stud Size | #10 |
Sealable | No |
Insulated | No |
Operating Temperature Range | 170°C, 338°F |
Terminals TERMINAL BUDG R 16-14HD 10 | Rapid Electronics |
TE Connectivity TERMINAL,BUDG R 16-14HD 10 | Distrelec |
Terminal,budg R 16-14Hd 10 |Amp Te Connectivity 33718 | Newark Electronics |
10 Stud Size Closed Barrel Straight Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 14-16AWG 18.36mm 8.71mm Tin Loose Piece | Avnet America |
Terminal, inal, Budg R 16-14Hd 10 | TE Connectivity 33718 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a 33718?
Additional datasheets, footprints and schematics for 33718 are listed on our Part Details page. You can also find images and similar parts to 33718 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33718 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33718 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33718 fall under?
The 33718 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 33718 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33718 you can contact the distributor directly for product support, shipping queries etc.
Is the 33718 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33718 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Future Electronics have stock available or on a lead time for 33718.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33718 often in real-time on the comparison pages.
What if I can't find stock of 33718?
You can fill out our help required form which you can use to request a quote for 33718 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.