Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.83
Bit Type | Torx |
---|---|
Hex Bit Size | T8 |
Length | 70mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Screwdriver bit | Transfer Multisort Elektronik |
Wiha Bit, Torx, T8, 70mm | Distrelec |
Torx Bit, T8 X 70Mm | Newark Electronics |
TORX BIT, T8 X 70MM | element14 |
Where can I find additional details, specifications and documents for a 33711?
Additional datasheets, footprints and schematics for 33711 are listed on our Part Details page. You can also find images and similar parts to 33711 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33711 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33711 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33711 fall under?
The 33711 is listed under Wiha Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 33711 when available in the Wiha Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33711 you can contact the distributor directly for product support, shipping queries etc.
Is the 33711 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33711 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 33711.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33711 often in real-time on the comparison pages.
What if I can't find stock of 33711?
You can fill out our help required form which you can use to request a quote for 33711 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.