Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
336841-000,
3-1192543-9 |
Insulation Sleeve Color | Red |
---|---|
Weight per Piece | 1g, .03527oz |
Plating Material | Tin |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Overall Length | 42.9768mm, 1.692in |
Tongue Thickness | .031in, .7874mm |
Wire Size | .5 – 1mm², 22 – 18AWG |
Barrel Inside Diameter | 4.064mm, .16in |
Stud Diameter | .415in, 10.5mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Crimp Termination |
Packaging Quantity | 1000 |
Packaging Method | Package |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Sealable | No |
Stud Size | 3/8 |
Insulated | Yes |
Operating Temperature Range | -55 – 125°C |
Terminals H/S-RING 22-18 RED 3/8 | Rapid Electronics |
TERMINAL, RING TONGUE, 3/8", 18AWG, RED | element14 |
Ring Tongue Terminal 18-22AWG 43.18mm 17.78mm Tin Box | Avnet America |
Terminals B-106-1991 | Sager |
Where can I find additional details, specifications and documents for a 336841-000?
Additional datasheets, footprints and schematics for 336841-000 are listed on our Part Details page. You can also find images and similar parts to 336841-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 336841-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 336841-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 336841-000 fall under?
The 336841-000 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 336841-000 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 336841-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 336841-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 336841-000 have stock available?
Authorised distributors including Rapid Electronics, element14, Avnet America, TTI Europe and Sager have stock available or on a lead time for 336841-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 336841-000 often in real-time on the comparison pages.
What if I can't find stock of 336841-000?
You can fill out our help required form which you can use to request a quote for 336841-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.