Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0377
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Barrel Type | Open |
Contact Base Material | Brass |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Accepts Wire Insulation Diameter Range | .091 – .13in, 2.31 – 3.3mm |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .031in, .79mm |
Wire Size | .32 – .82mm², 22 – 18AWG |
Overall Length | .673in, 17.1mm |
Voltage (Max) | 240V |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Quantity | 7000 |
Packaging Method | Strip/Reel |
Sealable | No |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Insulated | No |
Terminates To | Wire & Cable |
Insertion Force | Low |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Female Quick Disconnect, 22Awg-18Awg Rohs Compliant: Yes |Amp Te Connectivity 336235-1 | Newark Electronics |
FEMALE QUICK DISCONNECT, 22AWG-18AWG | element14 |
Quick Disconnect Terminal 18-22AWG F 17.1mm Strip | Avnet America |
FASTON RECEP 6,35 LIF | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | Crimp |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
Conductor Area CSA | 0.8mm² |
Insulator Colour | - |
Insulator Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 336235-1?
Additional datasheets, footprints and schematics for 336235-1 are listed on our Part Details page. You can also find images and similar parts to 336235-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 336235-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 336235-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 336235-1 fall under?
The 336235-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 336235-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 336235-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 336235-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 336235-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for 336235-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 336235-1 often in real-time on the comparison pages.
What if I can't find stock of 336235-1?
You can fill out our help required form which you can use to request a quote for 336235-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.