Status: | Unknown |
---|---|
Series: | 33600A Series |
RoHS: | Unknown |
Prices starting from US$5,164.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$6,581.38
|
No stock
|
Buy Now | |
TestEquity
from US$6,457.58
|
11
in stock
|
Buy Now | |
element14
from US$6,361.47
|
4
in stock
|
Buy Now | |
Farnell
from US$6,457.58
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$5,598.00
|
-
|
Buy Now | |
Distrelec
from US$6,237.75
|
-
|
Buy Now | |
Welectron
from US$5,164.29
|
-
|
Buy Now |
Signal Generator Type | Arbitrary Function Pulse |
---|---|
No. of Channels | 1 Channel, 1Channels |
Product Range | 33600A Series |
Bandwidth | 120MHz |
Signal Generator Modulation | AM BPSK FM FSK PM PWM Sum |
Manufacturer Warranty | 3 Years |
Plug Type | EU UK |
SVHC | No SVHC (15-Jun-2015) |
External Depth | 303.2mm |
External Height | 103.8mm |
External Width | 261.1mm |
Supply Voltage Max | 240V |
Supply Voltage Min | 100V |
WAVEFORM GEN, 1CH, ARB, 120MHZ, TRUEFORM | element14 |
RSCAL(8088698) Waveform generator,120MHz | RS |
Signal Generator, Arb, Function, 120Mhz | Newark Electronics |
Keysight Waveform Generator PROMOTION, 1x 120MHz | Distrelec |
Keysight 33621A Funktionsgenerator | Welectron |
Where can I find additional details, specifications and documents for a 33621A?
Additional datasheets, footprints and schematics for 33621A are listed on our Part Details page. You can also find images and similar parts to 33621A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33621A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33621A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33621A fall under?
The 33621A is listed under Test Equipment > Signal Generators & Signal Analysers > Signal Generators.
Can I view similar or alternative parts?
You can view similar parts to 33621A when available in the Signal Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33621A you can contact the distributor directly for product support, shipping queries etc.
Is the 33621A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33621A have stock available?
Authorised distributors including TestEquity, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for 33621A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33621A often in real-time on the comparison pages.
What if I can't find stock of 33621A?
You can fill out our help required form which you can use to request a quote for 33621A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.