Status: | Unknown |
---|---|
Series: | 3361 Series |
RoHS: | Compliant |
Trimpot Type | Single Turn |
---|---|
Element Material | Cermet |
Adjustment Type | Top Adjust |
Track Resistance | 200ohm |
Potentiometer Mounting | Surface Mount |
No. of Turns | 1Turns |
Product Range | 3361 Series |
RoHS Compliant | Yes |
Trimmer - 6Mm Sq St Cermet /Tape & Reel - 13" Reel Rohs Compliant: Yes |Bourns 3361P-1-201GLF | Newark Electronics |
Resistor Trimmer, Cermet, 200 Ohm, ± 10%, 500 mW, 1 Turn, Single Turn, Surface Mount | Avnet America |
200 OHM 10% 1/4 SINGLETURN | TTI Europe |
Resistor Trimmer, Cermet, 200 Ohm, � 10%, 500 mW, 1 Turn, Single Turn, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3361P-1-201GLF?
Additional datasheets, footprints and schematics for 3361P-1-201GLF are listed on our Part Details page. You can also find images and similar parts to 3361P-1-201GLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3361P-1-201GLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3361P-1-201GLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3361P-1-201GLF fall under?
The 3361P-1-201GLF is listed under Passive Components > Potentiometers, Trimmers & Accessories > Trimmer Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to 3361P-1-201GLF when available in the Trimmer Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3361P-1-201GLF you can contact the distributor directly for product support, shipping queries etc.
Is the 3361P-1-201GLF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3361P-1-201GLF have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe and Avnet Abacus have stock available or on a lead time for 3361P-1-201GLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3361P-1-201GLF often in real-time on the comparison pages.
What if I can't find stock of 3361P-1-201GLF?
You can fill out our help required form which you can use to request a quote for 3361P-1-201GLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.