Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0408
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
TTI Europe
from US$0.0408
|
27,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
18,000
in stock
|
Buy Now | |
TE Store
from US$0.08
|
16,759
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.0446
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Connection Capacity | Single |
Barrel Type | Open |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Wire Size | 1.03 – 2.62mm², 17 – 13AWG |
Overall Length | .669in, 17mm |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .015in, .4mm |
Mating Tab Width | 6.35mm, .25in |
Accepts Wire Insulation Diameter Range | 3 – 3.6mm, .118 – .141in |
Voltage (Max) | 240V |
Wire Insulation Support | With |
Packaging Quantity | 9000 |
Packaging Method | Strip/Reel |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Insulated | No |
Insertion Force | Low |
Wire Stop | No |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
250 FASTON,E-SPRING REC.,17-14 | TTI Europe |
250 FASTON,E-SPRING REC.,17-14 AWG,PTBR Quick Disconnect Terminal Type: Receptacle Wire Size: 17 – 13 AWG Wire Size: 1.03 – 2.62 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 17 – 13 AWG 1.03 – 2.62 mm² 6.35 mm | Quick Disconnect | Part Number: 336076-3 | Internal Number: 336076-3 | TE Connectivity | TE Store |
250 Faston,e-Spring Rec.,17-14 Awg,ptbr |Te Connectivity 336076-3 | Newark Electronics |
Contact RCP Crimp ST Cable Mount T/R | Avnet America |
ESPRING 250 REC 1.0-2.5MM TPBR | TE Connectivity 336076-3 | RS Americas |
250 FASTON,E-SPRING REC.,17-14 AWG,PTBR | Boersig |
Where can I find additional details, specifications and documents for a 336076-3?
Additional datasheets, footprints and schematics for 336076-3 are listed on our Part Details page. You can also find images and similar parts to 336076-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 336076-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 336076-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 336076-3 fall under?
The 336076-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 336076-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 336076-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 336076-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 336076-3 have stock available?
Authorised distributors including TTI Europe, Chip One Stop, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 336076-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 336076-3 often in real-time on the comparison pages.
What if I can't find stock of 336076-3?
You can fill out our help required form which you can use to request a quote for 336076-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.