Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Pre-Nickel |
Connection Capacity | Single |
Terminal Type | Receptacle |
Contact Base Material | Steel |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Wire Size | .51 – 1.65mm², 20 – 15AWG |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Accepts Wire Insulation Diameter Range | 2.01 – 3mm, .079 – .118in |
Mating Tab Thickness | .032in, .81mm |
Overall Length | 17mm, .669in |
Voltage (Max) | 240V |
Wire Insulation Support | With |
Packaging Quantity | 8000 |
Packaging Method | Strip/Reel |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insulated | No |
Insertion Force | Low |
Sealable | No |
Wire Stop | No |
Operating Temperature Range | -40 – 250°C, -40 – 482°F |
250 Faston,rec.,20-16 Awg,pnst |Te Connectivity 336075-5 | Newark Electronics |
Contact SKT Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 336075-5?
Additional datasheets, footprints and schematics for 336075-5 are listed on our Part Details page. You can also find images and similar parts to 336075-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 336075-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 336075-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 336075-5 fall under?
The 336075-5 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 336075-5 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 336075-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 336075-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 336075-5 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 336075-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 336075-5 often in real-time on the comparison pages.
What if I can't find stock of 336075-5?
You can fill out our help required form which you can use to request a quote for 336075-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.