Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Drive Size - Metric | 4.775mm |
---|---|
Blade Length | 150mm |
Overall Length | 182mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Drive Size - Imperial | 0.188" |
Driver Size | 3/16" |
Weight | 84g |
NUT DRIVER, T HANDLE, 3/16" | element14 |
T-Handle Nut Driver 3/16" Rohs Compliant: Yes |Wiha 33653 | Newark Electronics |
T-Handle Nut Driver 3/16 x 6.0 | Wiha Tools 33653 | RS Americas |
Where can I find additional details, specifications and documents for a 336-53?
Additional datasheets, footprints and schematics for 336-53 are listed on our Part Details page. You can also find images and similar parts to 336-53 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 336-53 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 336-53 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 336-53 fall under?
The 336-53 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Drivers.
Can I view similar or alternative parts?
You can view similar parts to 336-53 when available in the Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 336-53 you can contact the distributor directly for product support, shipping queries etc.
Is the 336-53 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 336-53 have stock available?
Authorised distributors including Rapid Electronics, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 336-53.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 336-53 often in real-time on the comparison pages.
What if I can't find stock of 336-53?
You can fill out our help required form which you can use to request a quote for 336-53 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.