Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$37.96
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
417
in stock
|
Buy Now | |
element14
from US$1.04
|
417
in stock
|
Buy Now | |
Farnell
from US$0.63
|
417
in stock
|
Buy Now | |
Electro Enterprises
from US$0.43
|
122
in stock
|
Buy Now | |
Heilind Electronics
from US$2.52
|
37
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.52
|
12
in stock
|
Buy Now | |
Future Electronics
from US$2.55
|
-
|
Buy Now | |
RS Americas
from US$1.81
|
-
|
Buy Now | |
Carlton-Bates
from US$2.18
|
-
|
Buy Now | |
Relay Specialties
from US$0.54
|
-
|
Buy Now | |
Sager
from US$1.52
|
-
|
Buy Now |
Supply Voltage | 14V |
---|---|
Lamp Base Type | Midget Groove / S5.7s |
Bulb Size | T-1 3/4 (5mm) |
MSCP | 0.5 |
Average Bulb Life | 1000h |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Current Rating | 0.08A |
External Diameter | 5.85mm |
External Length / Height | 15.9mm |
LED / Lamp Size | T-1 3/4 |
Operating Current DC | 0.08A |
Operating life Time | 750h |
Power Rating | 1.12W |
Supply Voltage V DC | 14V |
Total Light Output | 6.3lm |
Voltage Rating | 14V |
Voltage Rating VAC | 14V |
Lamp, Midget Groove/S5.7S, T-1 3/4, 14V | Newark Electronics |
LAMP, MID.GROOVE, T1.3/4, 14V, 1.12W | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 14V |
---|---|
Lamp Base Type | Midget Groove / S5.7s |
Bulb Size | T-1 3/4 (5mm) |
Average Bulb Life | 1000h |
CML T-1 3/4 MIDGET GROOVE BASE | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 14V |
---|---|
Lamp Base Type | Midget Groove |
Bulb Size | T-1 3/4 (5mm) |
MSCP | 0.5 |
Average Bulb Life | 1500h |
Power Rating | 1.12W |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Male/Female 6-32 Thread Brass Standoff ╪ 0.250 inch Hinge | Future Electronics |
Standoff, Male-Female, Hinged Threaded, 6-32 Thread, .825 Length | Keystone Electronics 336 | RS Americas |
Customer Item | Carlton-Bates |
Standoffs & Spacers 6-32 THREAD STANDOFF | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 336?
Additional datasheets, footprints and schematics for 336 are listed on our Part Details page. You can also find images and similar parts to 336 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 336 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 336 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 336 fall under?
The 336 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 336 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 336 you can contact the distributor directly for product support, shipping queries etc.
Is the 336 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 336 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Electro Enterprises and Heilind Electronics have stock available or on a lead time for 336.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 336 often in real-time on the comparison pages.
What if I can't find stock of 336?
You can fill out our help required form which you can use to request a quote for 336 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.