Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
335923-000,
1-1192537-9 |
Feedthrough Plating Material | Cadmium Over Electroless Nickel |
---|---|
Nut Diameter (Across Flats) | 30mm, 1.18in |
Material | Elastomer |
Material Code | 25 |
Color | Olive Drab |
Feedthrough Type | 1-Sided |
Feedthrough Material | Aluminum Alloy |
Modification | None |
Thread Length | .787in, 20mm |
Expanded Inside Diameter (Min) | .73in, 18.5mm |
Recovered Inside Diameter (Max) | .334in, 8.5mm |
Feedthrough Inside Diameter (Max) | 19.2mm, .76in |
Body Diameter (Across Flats) | 1.5in, 38mm |
Molded Flange Length | 3.543in, 90mm |
Mounting Style | Bulkhead |
Mounting Hole Diameter | 25mm, .985in |
Screw & Hole Thread Size | M24 x 1.5 |
Adhesive Type | Epoxy |
Angle | Straight |
Product Type | Heat Shrink Cable Feedthrough |
Shielded | Yes |
Resistant To | Fluids |
Heat Shrink Tubing & Sleeves TCFS-24-19B-020-25CE | Sager |
Where can I find additional details, specifications and documents for a 335923-000?
Additional datasheets, footprints and schematics for 335923-000 are listed on our Part Details page. You can also find images and similar parts to 335923-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 335923-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 335923-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 335923-000 fall under?
The 335923-000 is listed under Harnessing > Heat Shrink Components > Feedthroughs.
Can I view similar or alternative parts?
You can view similar parts to 335923-000 when available in the Feedthroughs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 335923-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 335923-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 335923-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 335923-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 335923-000 often in real-time on the comparison pages.
What if I can't find stock of 335923-000?
You can fill out our help required form which you can use to request a quote for 335923-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.