Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0319
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0392
|
21,081
in stock
|
Buy Now | |
RS Americas
from US$4.55
|
250
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0347
|
33
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0347
|
10
in stock
|
Buy Now | |
Carlton-Bates
from US$0.07
|
-
|
Buy Now | |
Symmetry Electronics
from US$15.00
|
-
|
Buy Now | |
Sager
from US$0.0319
|
-
|
Buy Now |
Mount Fixing Type | Push Barb |
---|---|
Mounting Hole Dia | 6.35mm |
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 10.2mm |
Width | 15.24mm |
Accessory Type | Cable Tie Holder |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Flat Nylon 3.05 Screw Size Washer | Future Electronics |
WASHER | Heilind Electronics |
Washer Rohs Compliant: Yes |Keystone 3359 | Newark Electronics |
Washer | Carlton-Bates |
Screws & Fasteners NYLON WASHER MNTG | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 3359?
Additional datasheets, footprints and schematics for 3359 are listed on our Part Details page. You can also find images and similar parts to 3359 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3359 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3359 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3359 fall under?
The 3359 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings.
Can I view similar or alternative parts?
You can view similar parts to 3359 when available in the Tie Holders & Mountings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3359 you can contact the distributor directly for product support, shipping queries etc.
Is the 3359 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3359 have stock available?
Authorised distributors including Future Electronics, RS Americas, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 3359.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3359 often in real-time on the comparison pages.
What if I can't find stock of 3359?
You can fill out our help required form which you can use to request a quote for 3359 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.