Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type A | BNC Straight Plug |
---|---|
Connector Type B | RCA/Phono Plug |
Cable Length - Imperial | 10ft |
Cable Length - Metric | 3.05m |
Jacket Color | Black |
Connector to Connector | BNC Plug to RCA/Phono Plug |
RoHS Compliant | Yes |
Connector Type A:Bnc Straight Plug | Newark Electronics |
Where can I find additional details, specifications and documents for a 33-530?
Additional datasheets, footprints and schematics for 33-530 are listed on our Part Details page. You can also find images and similar parts to 33-530 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33-530 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33-530 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33-530 fall under?
The 33-530 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Audio / Video Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 33-530 when available in the Audio / Video Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33-530 you can contact the distributor directly for product support, shipping queries etc.
Is the 33-530 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 33-530 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 33-530.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33-530 often in real-time on the comparison pages.
What if I can't find stock of 33-530?
You can fill out our help required form which you can use to request a quote for 33-530 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.