Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2,323.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2,323.49
|
No stock
|
Buy Now |
Signal Generator Type | Arbitrary Function |
---|---|
No. of Channels | 2 Channel, 2Channels |
Product Range | - |
Bandwidth | 30MHz |
Signal Generator Modulation | AM BPSK FM FSK PM PWM Sum |
Manufacturer Warranty | 1 Year |
Plug Type | EU UK |
SVHC | No SVHC (15-Jun-2015) |
External Depth | 303.2mm |
External Height | 103.8mm |
External Width | 261.1mm |
Modulation Type | AM BPSK FM FSK PM PWM Sum |
Supply Voltage Max | 240V |
Supply Voltage Min | 100V |
Supply Voltage Range | 100V to 240V |
Where can I find additional details, specifications and documents for a 33522A W/ OPT 400?
Additional datasheets, footprints and schematics for 33522A W/ OPT 400 are listed on our Part Details page. You can also find images and similar parts to 33522A W/ OPT 400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33522A W/ OPT 400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33522A W/ OPT 400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33522A W/ OPT 400 fall under?
The 33522A W/ OPT 400 is listed under Test Equipment > Signal Generators & Signal Analysers > Signal Generators.
Can I view similar or alternative parts?
You can view similar parts to 33522A W/ OPT 400 when available in the Signal Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33522A W/ OPT 400 you can contact the distributor directly for product support, shipping queries etc.
Is the 33522A W/ OPT 400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33522A W/ OPT 400 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 33522A W/ OPT 400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33522A W/ OPT 400 often in real-time on the comparison pages.
What if I can't find stock of 33522A W/ OPT 400?
You can fill out our help required form which you can use to request a quote for 33522A W/ OPT 400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.