Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Overall Length | 238mm |
---|---|
Hex Tip Size | 10mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
AF Size - Metric | 10mm |
AF Width | 10mm |
Blade Length | 200mm |
Handle Type | T |
Screwdriver Type | Hex |
Tip / Nozzle Size | 10mm |
Where can I find additional details, specifications and documents for a 334DSR10?
Additional datasheets, footprints and schematics for 334DSR10 are listed on our Part Details page. You can also find images and similar parts to 334DSR10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 334DSR10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 334DSR10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 334DSR10 fall under?
The 334DSR10 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 334DSR10 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 334DSR10 you can contact the distributor directly for product support, shipping queries etc.
Is the 334DSR10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 334DSR10 have stock available?
There is no stock from authorised distributors for 334DSR10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 334DSR10 often in real-time on the comparison pages.
What if I can't find stock of 334DSR10?
You can fill out our help required form which you can use to request a quote for 334DSR10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.