Status: | Unknown |
---|---|
Series: | MX150 33471 Series |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.11
|
No stock
|
Buy Now | |
TTI Europe
from US$1.21
|
1,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
3
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,800
in stock
|
Buy Now | |
Avnet America
from US$1.59
|
-
|
Buy Now | |
RS Americas
from US$1.67
|
-
|
Buy Now | |
element14
from US$1.70
|
-
|
Buy Now | |
Distrelec
from US$1.78
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Product Range | MX150 33471 Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
For Use With | Molex MX150 33012 Series Socket Contacts |
Connector Body Material | Nylon (Polyamide) Glass Filled Body |
IP Rating | IP6K7 IP6K9K |
Voltage Rating | 250V |
Current Rating | 22A |
SVHC | No SVHC (15-Jan-2019) |
MX150 ASSY 1.5 RCPT 1X2 CPA LT | TTI Europe |
Mx150 Assy 1.5 Rcpt 1X2 Cpa Ltgy B/2 Rohs Compliant: Yes |Molex 33471-0207 | Newark Electronics |
Conn Housing F 2 POS 3.5mm ST Cable Mount Bag | Avnet Abacus |
MX150 ASSY 1.5 RCPT 1X2 CPA LTGY B/2 | Molex Incorporated 33471-0207 | RS Americas |
Molex MX150 Mat-Sealed FemaleConn Assy Single Row 2CKT Keying Option B with Connector Position Assurance Light Gray | Distrelec |
AUTOMOTIVE HOUSING, RCPT, 2POS, 22A | Farnell |
MX150â„¢ Sealed Female Connector, Single Row, 2 Circuits, Polarization B, with Connector Position Assurance, Light Gray | Power and Signal Group |
Where can I find additional details, specifications and documents for a 33471-0207?
Additional datasheets, footprints and schematics for 33471-0207 are listed on our Part Details page. You can also find images and similar parts to 33471-0207 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33471-0207 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33471-0207 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33471-0207 fall under?
The 33471-0207 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 33471-0207 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33471-0207 you can contact the distributor directly for product support, shipping queries etc.
Is the 33471-0207 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33471-0207 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet Abacus, Avnet America and RS Americas have stock available or on a lead time for 33471-0207.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33471-0207 often in real-time on the comparison pages.
What if I can't find stock of 33471-0207?
You can fill out our help required form which you can use to request a quote for 33471-0207 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.