Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Overall Length | 126mm |
---|---|
Hex Tip Size | 3mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
AF Size - Metric | 3mm |
AF Width | 3mm |
Blade Length | 100mm |
Screwdriver Type | Hex |
Tip / Nozzle Size | 3mm |
Weight | 32g |
Driver, T Handle, Hexagon, 3Mm | Newark Electronics |
DRIVER, T HANDLE, HEXAGON, 3MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 334-3?
Additional datasheets, footprints and schematics for 334-3 are listed on our Part Details page. You can also find images and similar parts to 334-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 334-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 334-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 334-3 fall under?
The 334-3 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 334-3 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 334-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 334-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 334-3 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 334-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 334-3 often in real-time on the comparison pages.
What if I can't find stock of 334-3?
You can fill out our help required form which you can use to request a quote for 334-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.