Status: | Unknown |
---|---|
Series: | 3341 Series |
RoHS: | Unknown |
Accessory Type | Bolt, Nut and Washer |
---|---|
For Use With | 0.1" Headers |
Product Range | 3341 Series |
Screw Head Height | 0.1" |
Screw Length | 0.1" |
Thread Size - Imperial | #2-56 |
RoHS Compliant | Yes |
7010319106 80610181762 HEXHEADBOLT/HEADER/W/LOCKWASHE | Heilind Electronics |
Bolt, Nut & Washer, 0.1In Header | Newark Electronics |
HEX HEAD BOLT, Nut and Washer | 3M 3341-6 | RS Americas |
Where can I find additional details, specifications and documents for a 3341-6?
Additional datasheets, footprints and schematics for 3341-6 are listed on our Part Details page. You can also find images and similar parts to 3341-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3341-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3341-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3341-6 fall under?
The 3341-6 is listed under Connectors > Connector Tools & Accessories > Other Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3341-6 when available in the Other Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3341-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3341-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3341-6 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics and RS Americas have stock available or on a lead time for 3341-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3341-6 often in real-time on the comparison pages.
What if I can't find stock of 3341-6?
You can fill out our help required form which you can use to request a quote for 3341-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.