Status: | Unknown |
---|---|
Series: | 33000 Series |
RoHS: | Compliant |
Convert From | 8-DFN / SON / UDFN / ULLGA |
---|---|
Convert To | 8-SIP |
Pitch Spacing | 0.4mm |
Row Pitch | 2.54mm |
Product Range | 33000 Series |
RoHS Compliant | Yes |
Smd Adapter, 8-Dfn, 8-Son, 8-Udfn, 8-Ullga, 8-Sip | Newark Electronics |
SMD ADAPTER, 8-DFN, 8-SON, 8-UDFN, 8-ULL | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
AF Size - Metric | 4mm |
---|---|
AF Size - Imperial | 43179" |
Hex Key Type | T Handle |
Long Arm Length | 200mm |
RoHS Compliant | Yes |
Hex T-Handle 4.0 x 200mm | Wiha Tools 33408 | RS Americas |
Where can I find additional details, specifications and documents for a 33408?
Additional datasheets, footprints and schematics for 33408 are listed on our Part Details page. You can also find images and similar parts to 33408 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33408 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33408 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33408 fall under?
The 33408 is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping IC Adapters.
Can I view similar or alternative parts?
You can view similar parts to 33408 when available in the Prototyping IC Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33408 you can contact the distributor directly for product support, shipping queries etc.
Is the 33408 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 33408 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 33408.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33408 often in real-time on the comparison pages.
What if I can't find stock of 33408?
You can fill out our help required form which you can use to request a quote for 33408 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.