Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6mm |
Knob Material | Plastic |
Knob / Dial Style | Round with Indicator Line |
Knob Diameter | 28mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
Dial Marking | Y |
External Length / Height | 17mm |
Height | 17mm |
Knob / Dial - Diameter Metric | 28mm |
Knob / Dial Height - Metric | 17mm |
Shaft Diameter - Metric | 6mm |
Spindle Diameter | 6mm |
Knob, Fluted, 28Mm Diameter | Newark Electronics |
KNOB, FLUTED, 28MM DIAMETER | element14 |
Where can I find additional details, specifications and documents for a 333.61?
Additional datasheets, footprints and schematics for 333.61 are listed on our Part Details page. You can also find images and similar parts to 333.61 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 333.61 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 333.61 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 333.61 fall under?
The 333.61 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 333.61 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 333.61 you can contact the distributor directly for product support, shipping queries etc.
Is the 333.61 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 333.61 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 333.61.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 333.61 often in real-time on the comparison pages.
What if I can't find stock of 333.61?
You can fill out our help required form which you can use to request a quote for 333.61 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.