Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Twinaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Crimp |
Coaxial Cable Types | RG108, RG108A |
RoHS Compliant | Yes |
Twin Bnc Bhd Jack Tef |Amp Te Connectivity 332342 | Newark Electronics |
TE Connectivity - AMP TWIN BNC BHD JACK TEF | Distrelec |
RF COAXIAL PANEL MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 332342?
Additional datasheets, footprints and schematics for 332342 are listed on our Part Details page. You can also find images and similar parts to 332342 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 332342 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 332342 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 332342 fall under?
The 332342 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 332342 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 332342 you can contact the distributor directly for product support, shipping queries etc.
Is the 332342 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 332342 have stock available?
Authorised distributors including Newark Electronics, Distrelec and Richardson RFPD have stock available or on a lead time for 332342.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 332342 often in real-time on the comparison pages.
What if I can't find stock of 332342?
You can fill out our help required form which you can use to request a quote for 332342 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.