Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Insulation | Without |
---|---|
Body Style | Straight |
Body Material | Brass |
Body Plating Material | Silver |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Silver |
RF Connector Center Contact Material | Beryllium Copper |
Panel Thickness | .125in, 3.18mm |
Connector Mounting Type | Bulkhead |
Panel Mount Feature Type | Bulkhead |
Circuit Application | Power & Signal |
Dielectric Material | PTFE |
Packaging Method | Carton |
RF Connector Type | Twin BNC |
Isolated Ground | No |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector System | Cable-to-Cable |
Conn Twin-BNC Adapter RCP/RCP ST Panel Mount Silver | Avnet America |
Adapter, Twin BNC, Silver, Teflon, 0.125 in., Silver, Jack | TE Connectivity 332215 | RS Americas |
IN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 332215?
Additional datasheets, footprints and schematics for 332215 are listed on our Part Details page. You can also find images and similar parts to 332215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 332215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 332215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 332215 fall under?
The 332215 is listed under Connectors > RF & Coax Connectors > RF Adapters > In-Series Adapters.
Can I view similar or alternative parts?
You can view similar parts to 332215 when available in the In-Series Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 332215 you can contact the distributor directly for product support, shipping queries etc.
Is the 332215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 332215 have stock available?
Authorised distributors including Avnet America, RS Americas and Richardson RFPD have stock available or on a lead time for 332215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 332215 often in real-time on the comparison pages.
What if I can't find stock of 332215?
You can fill out our help required form which you can use to request a quote for 332215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.