Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Barrel Inside Diameter | 2.261mm, .089in |
Wire Size | 2050 – 5180CMA, 16AWG, 1.25 – 2mm² |
Tongue Thickness | .7874mm, .031in |
Stud Diameter | .145in, 3.68mm |
Overall Length | .623in, 15.82mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Package |
Packaging Quantity | 1 |
Sealable | No |
Stud Size | #6, M3.5 |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Shape Description | SPADE-023 |
Insulated | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | 170°C, 338°F |
TE Connectivity - AMP TERMINAL,BUDG SPD 16-14 6 | Distrelec |
Terminal,budg Spd 16-14 6 |Amp Te Connectivity 33221 | Newark Electronics |
Spade Tongue Terminal 14-16AWG 15.82mm 6.2mm Tin Loose Piece | Avnet America |
Special Order: TERMINAL,BUDG SPD 16-14 6 Spade Terminal Type: Spade Tongue Terminal Wire Size: 16 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #6 M3.5 Spade Tongue Terminal 16 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Spade Terminal | Part Number: 33221 | Internal Number: 33221 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 33221?
Additional datasheets, footprints and schematics for 33221 are listed on our Part Details page. You can also find images and similar parts to 33221 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33221 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33221 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33221 fall under?
The 33221 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 33221 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33221 you can contact the distributor directly for product support, shipping queries etc.
Is the 33221 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33221 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 33221.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33221 often in real-time on the comparison pages.
What if I can't find stock of 33221?
You can fill out our help required form which you can use to request a quote for 33221 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.