Status: | Unknown |
---|---|
Series: | 3315 Series |
RoHS: | Unknown |
Prices starting from US$2.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.98
|
1
in stock
|
Buy Now | |
Distrelec
from US$3.85
|
401
in stock
|
Buy Now | |
Newark Electronics
from US$2.87
|
1
in stock
|
Buy Now | |
element14
from US$2.83
|
1
in stock
|
Buy Now | |
Avnet America
from US$2.22
|
-
|
Buy Now | |
RS Americas
from US$2.65
|
-
|
Buy Now | |
TTI Europe
from US$2.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Supply Voltage Min | - |
---|---|
Supply Voltage Max | - |
No. of Channels | 2Channels |
Rotational Speed Max | 120rpm |
Product Range | 3315 Series |
Bourns Incremental Encoder 16 PPR 120min -1 Panel Mount IP67 PCB Pins 3315 Series | Distrelec |
Incremental Encoder, 2Ch, 120Rpm | Newark Electronics |
INCREMENTAL ENCODER, 2CH, 120RPM | element14 |
Square Sealed Incremental Encoder 3315-Pin | Avnet America |
ENCODER - 9MM SQ | Bourns 3315Y-025-016L | RS Americas |
9MM INCREMENTAL ENCODER SQUARE | TTI Europe |
Where can I find additional details, specifications and documents for a 3315Y-025-016L?
Additional datasheets, footprints and schematics for 3315Y-025-016L are listed on our Part Details page. You can also find images and similar parts to 3315Y-025-016L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3315Y-025-016L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3315Y-025-016L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3315Y-025-016L fall under?
The 3315Y-025-016L is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 3315Y-025-016L when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3315Y-025-016L you can contact the distributor directly for product support, shipping queries etc.
Is the 3315Y-025-016L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3315Y-025-016L have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 3315Y-025-016L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3315Y-025-016L often in real-time on the comparison pages.
What if I can't find stock of 3315Y-025-016L?
You can fill out our help required form which you can use to request a quote for 3315Y-025-016L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.