3315Y-001-016L Sensors & Transducers by Bourns Electronics

ENCODER ROTARY INCREMENTAL 120RPM

Status: Unknown
Series: 3315 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.97

Distributor Stock
Logo for RS
RS
from US$3.58
312
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
400
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.04
-
Buy Now
Logo for RS Americas
RS Americas
from US$3.79
-
Buy Now
Logo for element14
element14
from US$2.81
-
Buy Now
Logo for Farnell
Farnell
from US$1.97
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Supply Voltage Min -
Supply Voltage Max -
No. of Channels 3Channels
Rotational Speed Max 120rpm
Product Range 3315 Series
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

3315 Series Encoder,9x9mm,Top Adj,16PPR | RS
Square Sealed Incremental Encoder 3315-Pin | Avnet Abacus
Incremental Quadrature Rotary Encoder, 120rpm, 16 ppr, IP67 | Bourns 3315Y-001-016L | RS Americas
Rotary Encoder, Incremental, 120Rpm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3315Y-001-016L?

Additional datasheets, footprints and schematics for 3315Y-001-016L are listed on our Part Details page. You can also find images and similar parts to 3315Y-001-016L on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3315Y-001-016L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3315Y-001-016L price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3315Y-001-016L fall under?

The 3315Y-001-016L is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to 3315Y-001-016L when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3315Y-001-016L you can contact the distributor directly for product support, shipping queries etc.

Is the 3315Y-001-016L RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3315Y-001-016L have stock available?

Authorised distributors including RS, Avnet Abacus, Avnet America, RS Americas and element14 have stock available or on a lead time for 3315Y-001-016L.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3315Y-001-016L often in real-time on the comparison pages.

What if I can't find stock of 3315Y-001-016L?

You can fill out our help required form which you can use to request a quote for 3315Y-001-016L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay