Status: | Unknown |
---|---|
Series: | 3315 Series |
RoHS: | Unknown |
Prices starting from US$2.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.83
|
809
in stock
|
Buy Now | |
element14
from US$2.73
|
464
in stock
|
Buy Now | |
Farnell
from US$2.60
|
464
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.43
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$2.69
|
1
in stock
|
Buy Now | |
Avnet America
from US$2.04
|
-
|
Buy Now | |
RS Americas
from US$3.83
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Supply Voltage Min | - |
---|---|
Supply Voltage Max | - |
No. of Channels | 3Channels |
Rotational Speed Max | 120rpm |
Product Range | 3315 Series |
SVHC | Lead (15-Jan-2019) |
3315 Series Encoder,9x9mm,Side Adj,16PPR | RS |
ENCODER, ROTARY, INCREMENTAL, 120RPM | element14 |
Encoder: incremental | Transfer Multisort Elektronik |
Rotary Encoder, Incremental, 120Rpm | Newark Electronics |
Square Sealed Incremental Encoder 3315-Pin | Avnet America |
Incremental Quadrature Rotary Encoder, 120rpm, 16 ppr, IP67 | Bourns 3315C-001-016L | RS Americas |
Where can I find additional details, specifications and documents for a 3315C-001-016L?
Additional datasheets, footprints and schematics for 3315C-001-016L are listed on our Part Details page. You can also find images and similar parts to 3315C-001-016L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3315C-001-016L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3315C-001-016L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3315C-001-016L fall under?
The 3315C-001-016L is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 3315C-001-016L when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3315C-001-016L you can contact the distributor directly for product support, shipping queries etc.
Is the 3315C-001-016L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3315C-001-016L have stock available?
Authorised distributors including RS, element14, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 3315C-001-016L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3315C-001-016L often in real-time on the comparison pages.
What if I can't find stock of 3315C-001-016L?
You can fill out our help required form which you can use to request a quote for 3315C-001-016L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.