Status: | Unknown |
---|---|
Series: | 3315 Series |
RoHS: | Unknown |
Supply Voltage Min | - |
---|---|
Supply Voltage Max | - |
No. of Channels | 3Channels |
Rotational Speed Max | 120rpm |
Product Range | 3315 Series |
SVHC | Lead (15-Jan-2019) |
Rotary Encoder, Incremental, 120Rpm | Newark Electronics |
ENCODER, ROTARY, INCREMENTAL, 120RPM | element14 |
3315 Series Encoder,9x9mm,Side Adj,6PPR | RS |
Square Sealed Incremental Encoder 3315-Pin | Avnet America |
Where can I find additional details, specifications and documents for a 3315C-001-006L?
Additional datasheets, footprints and schematics for 3315C-001-006L are listed on our Part Details page. You can also find images and similar parts to 3315C-001-006L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3315C-001-006L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3315C-001-006L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3315C-001-006L fall under?
The 3315C-001-006L is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 3315C-001-006L when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3315C-001-006L you can contact the distributor directly for product support, shipping queries etc.
Is the 3315C-001-006L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3315C-001-006L have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for 3315C-001-006L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3315C-001-006L often in real-time on the comparison pages.
What if I can't find stock of 3315C-001-006L?
You can fill out our help required form which you can use to request a quote for 3315C-001-006L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.