Status: | Unknown |
---|---|
Series: | 3300N Series |
RoHS: | Unknown |
Prices starting from US$26.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$41.91
|
630
in stock
|
Buy Now | |
Distrelec
from US$31.11
|
2,088
in stock
|
Buy Now | |
element14
from US$36.80
|
272
in stock
|
Buy Now | |
Farnell
from US$41.91
|
272
in stock
|
Buy Now | |
Sager
from US$27.69
|
234
in stock
|
Buy Now | |
RS Americas
from US$35.63
|
167
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$27.42
|
78
in stock
|
Buy Now | |
Newark Electronics
from US$49.04
|
-
|
Buy Now | |
Avnet America
from US$26.05
|
-
|
Buy Now |
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 92mm |
External Depth | 32mm |
Noise Rating | 35dBA |
Flow Rate - Imperial | 47cu.ft/min |
Flow Rate - Metric | 80m³/h |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | 3300N Series |
Power Rating | - |
IP Rating | IP20 |
SVHC | No SVHC (27-Jun-2018) |
ebmpapst Axial Fan DC 92x92x32mm 24V 80m³/h IP40 | Distrelec |
DC fan, ball bearing, 92mm 80cu.m/h 24V | RS |
AXIAL FAN, 92MM, 24VDC, 80M3/H, 35DBA | element14 |
DC Fans DC Tubeaxial Fan, 92x92x32mm, 24VDC, 47CFM, 1.8W, 35dBA, 2650RPM, Ball Bearing | Sager |
Fan | RS Americas |
Fan: DC | Transfer Multisort Elektronik |
Axial Fan/Ebm Papst |Ebm-Papst 3314NN | Newark Electronics |
Fan,Axial,24VDC,92x92x32mm,47cfm,1.8W,2650rpm,Ball Bearing | Avnet America |
Where can I find additional details, specifications and documents for a 3314NN?
Additional datasheets, footprints and schematics for 3314NN are listed on our Part Details page. You can also find images and similar parts to 3314NN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3314NN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3314NN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3314NN fall under?
The 3314NN is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 3314NN when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3314NN you can contact the distributor directly for product support, shipping queries etc.
Is the 3314NN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3314NN have stock available?
Authorised distributors including Distrelec, RS, element14, Farnell and Sager have stock available or on a lead time for 3314NN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3314NN often in real-time on the comparison pages.
What if I can't find stock of 3314NN?
You can fill out our help required form which you can use to request a quote for 3314NN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.