Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 92mm |
External Depth | 32mm |
Flow Rate - Imperial | 61.2cu.ft/min |
Noise Rating | 42dBA |
Bearing Type | Ball |
RoHS Compliant | Yes |
ebmpapst Axial Fan DC Stainless Steel Bearing 92x92x32mm 24V 3450min -1 104m³/h 2-Pin Stranded Wire | Distrelec |
Axial Fan, 92Mm, 24Vdc, 63Cfm, 42Dba | Newark Electronics |
Fan,Axial,24VDC,92x92x32mm,63cfm,3.5W,3450rpm,Ball Bearing | Avnet America |
Fan, IP68,DC,24V,92x92x32mm, Sq,63CFM,3.5W,42dBA,3450RPM, Leadwires | ebm-papst 3314NHHU | RS Americas |
DC Fans Tubeaxial Fan, 92x92x32mm, 24VDC, 61.2CFM, 3.5W, 3450RPM, Ball Bearing, IP68 | Sager |
Where can I find additional details, specifications and documents for a 3314NHHU?
Additional datasheets, footprints and schematics for 3314NHHU are listed on our Part Details page. You can also find images and similar parts to 3314NHHU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3314NHHU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3314NHHU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3314NHHU fall under?
The 3314NHHU is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 3314NHHU when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3314NHHU you can contact the distributor directly for product support, shipping queries etc.
Is the 3314NHHU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3314NHHU have stock available?
Authorised distributors including Distrelec, Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 3314NHHU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3314NHHU often in real-time on the comparison pages.
What if I can't find stock of 3314NHHU?
You can fill out our help required form which you can use to request a quote for 3314NHHU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.