Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 92mm |
External Depth | 32mm |
Flow Rate - Imperial | 63cu.ft/min |
Flow Rate - Metric | 107m³/h |
Noise Rating | 42dBA |
Bearing Type | Ball |
RoHS Compliant | Yes |
Dc Tubeaxial Fan Rohs Compliant: Yes |Ebm-Papst 3314N/2HH | Newark Electronics |
Fan,Axial,24VDC,92x92x32mm,63cfm,3.5W,3450rpm,Ball Bearing,Tach | Avnet America |
Fan,24V,61CFM,3.4W, Ball Bearing | ebm-papst 3314N/2HH | RS Americas |
ebmpapst Axial Fan DC Ball 92x92x32mm 24V 3450min -1 107m³/h 3-Pin Stranded Wire | Distrelec |
DC Fans Tubeaxial, 92x32mm, 24VDC, 63CFM, 3.5W, 42dB, 3450RPM, Ball, Open Speed Signal | Sager |
Where can I find additional details, specifications and documents for a 3314N/2HH?
Additional datasheets, footprints and schematics for 3314N/2HH are listed on our Part Details page. You can also find images and similar parts to 3314N/2HH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3314N/2HH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3314N/2HH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3314N/2HH fall under?
The 3314N/2HH is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 3314N/2HH when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3314N/2HH you can contact the distributor directly for product support, shipping queries etc.
Is the 3314N/2HH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3314N/2HH have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Distrelec and Sager have stock available or on a lead time for 3314N/2HH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3314N/2HH often in real-time on the comparison pages.
What if I can't find stock of 3314N/2HH?
You can fill out our help required form which you can use to request a quote for 3314N/2HH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.