Status: | Unknown |
---|---|
Series: | 3314J Series |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.64
|
1,645
in stock
|
Buy Now | |
Newark Electronics
from US$1.33
|
401
in stock
|
Buy Now | |
element14
from US$0.81
|
401
in stock
|
Buy Now | |
Farnell
from US$0.78
|
401
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,500
in stock
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now | |
RS Americas
from US$0.97
|
-
|
Buy Now | |
TTI Europe
from US$0.66
|
-
|
Buy Now |
Track Resistance | 20kohm |
---|---|
No. of Turns | 1Turns |
Potentiometer Mounting | Surface Mount Device |
Product Range | 3314J Series |
Power Rating | 250mW |
Resistance Tolerance | ± 20% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
3314J SMT top adj cermet trimmer,20K 4mm | RS |
Trimmer, Pot, 20K, 1Turn, Smd | Newark Electronics |
TRIMMER, POT, 20KOHM, 20%, 1TURN, SMD | element14 |
Resistor Trimmer, Cermet, 20 kOhm, � 20%, 250 mW, 1 Turn, Single Turn, Surface Mount | Avnet Abacus |
Resistor Trimmer, Cermet, 20 kOhm, ± 20%, 250 mW, 1 Turn, Single Turn, Surface Mount | Avnet America |
4mm Sq, SMD, TRIMMER, Cermet, Single Turn, 20 Kilohms | Bourns 3314J-2-203E | RS Americas |
20K OHM 20% 4MM SINGLETURN | TTI Europe |
Where can I find additional details, specifications and documents for a 3314J-2-203E?
Additional datasheets, footprints and schematics for 3314J-2-203E are listed on our Part Details page. You can also find images and similar parts to 3314J-2-203E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3314J-2-203E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3314J-2-203E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3314J-2-203E fall under?
The 3314J-2-203E is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3314J-2-203E when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3314J-2-203E you can contact the distributor directly for product support, shipping queries etc.
Is the 3314J-2-203E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3314J-2-203E have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 3314J-2-203E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3314J-2-203E often in real-time on the comparison pages.
What if I can't find stock of 3314J-2-203E?
You can fill out our help required form which you can use to request a quote for 3314J-2-203E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.